TVS DEV GDT/MOV 730V DISC 13.2MM
ISOMOV 3KA 275VRMS REEL IN-LINE
VARISTOR, MOV/ GDT, 275V/3KA/DISC 13.2MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
VARISTOR, MOV/ GDT, 275V/3KA/DISC 13.2MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ISOM3-275-R-L2 | ISOM3-275-R-L2 | 62AJ3670 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | Varistor, Mov/ Gdt, 275V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns |
| Package | Disc 13.2mm |