onsemi 18A 1200V Diode and Rectifier ISL9R18120S3ST

Description
Small Signal Switching Diodes 18A 1200V Stealt Product overview: ISL9R18120S3ST from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R18120S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes 18A 1200V Stealt Product overview: ISL9R18120S3ST from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R18120S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18A 1200V Diode and Rectifier
2085-ISL9R18120S3ST
18A 1200V Diode and Rectifier 2085-ISL9R18120S3ST
Small Signal Switching Diodes 18A 1200V Stealt Product overview: ISL9R18120S3ST from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R18120S3ST can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 18A 1200V Stealt Product overview: ISL9R18120S3ST from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R18120S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ISL9R18120S3ST - 718769-ISL9R18120S3ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R18120S3ST
718769-ISL9R18120S3ST
Diodes, Rectifiers - Single - ISL9R18120S3ST 718769-ISL9R18120S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 718769-ISL9R18120S3S T Series: Stealth Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 18A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Family Name: ISL9R18120S3S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 18A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): STTH1512GY-TR; 20ETF12STRL; 20ETF12STRR; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 718769-ISL9R18120S3ST
Series: Stealth
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 18A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: ISL9R18120S3S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 18A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH1512GY-TR; 20ETF12STRL; 20ETF12STRR;
Introduction Date: May 30, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R18120S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R18120S3ST
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R18120S3ST
DIODE GEN PURP 1.2KV 18A D2PAK

DIODE GEN PURP 1.2KV 18A D2PAK

Supplier's Site
Rectifier, Fast, 18A, 1.2Kv, To-263Ab; Repetitive Peak Reverse Voltage Onsemi - 31Y2092 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 18A, 1.2Kv, To-263Ab; Repetitive Peak Reverse Voltage Onsemi
31Y2092
Rectifier, Fast, 18A, 1.2Kv, To-263Ab; Repetitive Peak Reverse Voltage Onsemi 31Y2092
RECTIFIER, FAST, 18A, 1.2KV, TO-263AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:18A; Diode Configuration:Single ; Forward Voltage Max:3.3V; Reverse Recovery Time:300ns; Forward Surge Current:200A; Qualification:-RoHS Compliant: Yes

RECTIFIER, FAST, 18A, 1.2KV, TO-263AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:18A; Diode Configuration:Single; Forward Voltage Max:3.3V; Reverse Recovery Time:300ns; Forward Surge Current:200A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Single Diodes - ISL9R18120S3ST - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ISL9R18120S3ST
Single Diodes ISL9R18120S3ST
DIODE GEN PURP 1.2KV 18A D2PAK

DIODE GEN PURP 1.2KV 18A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 2085-ISL9R18120S3ST 718769-ISL9R18120S3ST ISL9R18120S3ST 31Y2092 ISL9R18120S3ST
Product Name 18A 1200V Diode and Rectifier Diodes, Rectifiers - Single - ISL9R18120S3ST Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Fast, 18A, 1.2Kv, To-263Ab; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Package Reel D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS
Diode Type Standard
VF 3.3 volts 3.3 volts 3.3 volts 3.3 volts
VR 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data