Infineon Technologies AG Silicon Diodes IDW30E65D1

Description
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 30 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines. Summary of Features 1.35 V temperature-stable forward voltage (VF) Highest softness-factor for ultimate softness and low EMI filtering Lowest Irrm to provide low turn-on losses on the boost switch For applications switching between 18 kHz and 40 kHz Applications Home appliances Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IKCM15L60GA | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IKCM15L60GA | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1 2
Request a Quote Datasheet
Description
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 30 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines. Summary of Features 1.35 V temperature-stable forward voltage (VF) Highest softness-factor for ultimate softness and low EMI filtering Lowest Irrm to provide low turn-on losses on the boost switch For applications switching between 18 kHz and 40 kHz Applications Home appliances Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IKCM15L60GA | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IKCM15L60GA | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Diodes - IDW30E65D1 - Infineon Technologies AG
Neubiberg, Germany
Silicon Diodes
IDW30E65D1
Silicon Diodes IDW30E65D1
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 30 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines. Summary of Features 1.35 V temperature-stable forward voltage (VF) Highest softness-factor for ultimate softness and low EMI filtering Lowest Irrm to provide low turn-on losses on the boost switch For applications switching between 18 kHz and 40 kHz Applications Home appliances Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IKCM15L60GA | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IKCM15L60GA | Intelligent Power Modules (IPM) IKWH30N65WR6 | IGBT discretes ICE5AR4780BZS | CoolSET™ Fixed Frequency IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1 2

650 V silicon power diode in TO-247 package

Rapid 1 switching 650 V, 30 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines.


Summary of Features

  • 1.35 V temperature-stable forward voltage (VF)
  • Highest softness-factor for ultimate softness and low EMI filtering
  • Lowest Irrm to provide low turn-on losses on the boost switch
  • For applications switching between 18 kHz and 40 kHz

Applications

  • Home appliances
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IKWH30N65WR6 |
    IGBT discretes
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • 1ED44175N01B |
    Gate driver ICs
  • IKCM15L60GA |
    Intelligent Power Modules (IPM)
  • IKWH30N65WR6 |
    IGBT discretes
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • 1ED44175N01B |
    Gate driver ICs
  • IKCM15L60GA |
    Intelligent Power Modules (IPM)
  • IKWH30N65WR6 |
    IGBT discretes
  • ICE5AR4780BZS |
    CoolSET™ Fixed Frequency
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions

1
2

Supplier's Site Datasheet
Single Diodes - IDW30E65D1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDW30E65D1
Single Diodes IDW30E65D1
DIODE GP 650V 60A TO247-3-1

DIODE GP 650V 60A TO247-3-1

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDW30E65D1 - 1185227-IDW30E65D1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDW30E65D1
1185227-IDW30E65D1
Diodes, Rectifiers - Single - IDW30E65D1 1185227-IDW30E65D1
Manufacturer: Infineon Technologies Win Source Part Number: 1185227-IDW30E65D1 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1185227-IDW30E65D1
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global) Win Source Electronics
Product Category Power Diodes Diodes Diodes
Product Number IDW30E65D1 IDW30E65D1 1185227-IDW30E65D1
Product Name Silicon Diodes Single Diodes Diodes, Rectifiers - Single - IDW30E65D1
Configuration Single
RoHS Compliant RoHS
Package TO-247; PG-TO247-3
VF 1.35 volts 1.7 volts
IF 30000 to 60000 mA
Unlock Full Specs
to access all available technical data