Bourns, Inc. Mixed Technology ISOM8-555-B-L2

Description
ISOMOV 8KA 555VRMS BULK IN-LINE
Datasheet
Description
ISOMOV 8KA 555VRMS BULK IN-LINE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - ISOM8-555-B-L2 - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ISOM8-555-B-L2
Mixed Technology ISOM8-555-B-L2
ISOMOV 8KA 555VRMS BULK IN-LINE

ISOMOV 8KA 555VRMS BULK IN-LINE

Supplier's Site Datasheet
Varistor, Mov, 1.4Kv, Disc 23Mm; Voltage Rating Vac Bourns - 62AJ3715 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.4Kv, Disc 23Mm; Voltage Rating Vac Bourns
62AJ3715
Varistor, Mov, 1.4Kv, Disc 23Mm; Voltage Rating Vac Bourns 62AJ3715
VARISTOR, MOV, 1.4KV, DISC 23MM; Voltage Rating VAC:555V; Voltage Rating VDC:745V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:1.4kV; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:15kA; Peak Energy (10/1000uS):-RoHS Compliant: Yes

VARISTOR, MOV, 1.4KV, DISC 23MM; Voltage Rating VAC:555V; Voltage Rating VDC:745V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:1.4kV; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:15kA; Peak Energy (10/1000uS):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes
Product Number ISOM8-555-B-L2 62AJ3715
Product Name Mixed Technology Varistor, Mov, 1.4Kv, Disc 23Mm; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers