Manufacturer: Vishay
Win Source Part Number: 874280-ICTE15-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 20.6V Clamp 60A Ipp Tvs Diode Through Hole 1.5KE
Package: Reel - TR
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: ICTE15
Categories: Circuit Protection
Case / Package: 1.5KE
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ICTE15-E3/54GITR, ICTE15-E3/54-ND, ICTE15-E3/54GICT, ICTE15E354
TVS DIODE 15VWM 20.6VC 1.5KE Product overview: ICTE15-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ICTE15-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 15V, 1.5KE, FULL REEL; Product Range:ICTE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 15V, 1.5KE; Product Range:ICTE Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 20.6VC 1.5KE
TVS DIODE 15VWM 20.6VC 1.5KE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 874280-ICTE15-E3/54 | 144-ICTE15-E3/54 | 76K6294 | ICTE15-E3/54 | ICTE15-E3/54 |
| Product Name | TVS - TVS - Diodes - ICTE15-E3/54 | TVS Protection Diode | Tvs Diode, 1.5Kw, 15V, 1.5Ke, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 1.5KE | Tape & Reel (TR) | DO-201; DO-201 | 1.5KE | DO-27; DO-201; DO-201AA, DO-27, Axial |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |