Zener Diode, 15V V(Z), 2.21%, 0.2W, Silicon, Unidirectional
| ODG (Origin Data Global) | Rochester Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZM15NB3TR-E | HZM15NB3TR-E |
| Product Name | Single Zener Diodes | |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | MPAK |
| VZ | 15.19 volts | |
| ZZT | 40 ohms | |
| IR | 0.0020 mA |