Rapid 1 switching 650 V, 40 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines.
Summary of Features
Potential Applications
Applications
DIODE GP 650V 80A TO247-3-1
Manufacturer: Infineon Technologies
Win Source Part Number: 825714-IDW40E65D1
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Diodes | Diodes | Step Recovery Diodes |
| Product Number | IDW40E65D1 | IDW40E65D1 | 825714-IDW40E65D1 |
| Product Name | Silicon Diodes | Single Diodes | Diodes, Rectifiers - Single - IDW40E65D1 |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | TO-247; PG-TO247-3 | ||
| VF | 1.35 volts | 1.7 volts | |
| IF | 40000 to 80000 mA |