The 600 V, 30 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz.
Summary of Features
Applications
Diodes - General Purpose, Power, Switching IGBT PRODUCTS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | IDW30E60 | IDW30E60 |
| Product Name | Silicon Diodes | Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | TO-247; PG-TO247-3 | |
| VF | 1.65 to 1.6 volts | |
| IF | 75000 to 120000 mA |