Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 723929-ICTE5-E3/54
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 160A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ICTE*
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 7.5V
TVS Diode Uni-Dir 5V 1.5kW DO-201 Product overview: ICTE5-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ICTE5-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 7.5VC 1.5KE
TVS DIODE 5VWM 7.5VC 1.5KE
DIODE, TVS, 6.5W, 5V, UNIDIRECTIONAL, DO-201-2; Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 5V, 1.5KE, FULL REEL; Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 723929-ICTE5-E3/54 | 144-ICTE5-E3/54 | ICTE5-E3/54 | ICTE5-E3/54 | 05R5615 | 76K6311 |
| Product Name | TVS - TVS - Diodes - ICTE5-E3/54 | 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 6.5W, 5V, Unidirectional, Do-201-2; Product Range Vishay | Tvs Diode, 1.5Kw, 5V, 1.5Ke, Full Reel; Product Range Vishay |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 7.5 volts | 7.5 volts | 7.5 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single |