Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) HVL375CKRF-E

Description
Variable Capacitance Diode, 15.75pF C(T), Abrupt
Request a Quote Datasheet
Description
Variable Capacitance Diode, 15.75pF C(T), Abrupt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HVL375CKRF-E - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 15.75pF C(T), Abrupt

Variable Capacitance Diode, 15.75pF C(T), Abrupt

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1120632-HVL375CKRF-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1120632-HVL375CKRF-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1120632-HVL375CKRF-E
Win Source Part Number: 1120632-HVL375CKRF-E Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-HVL375CKRF-E,RE NRNSHVL375CKRF-E

Win Source Part Number: 1120632-HVL375CKRF-E
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Series: *
Package: Bulk
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: 2156-HVL375CKRF-E,RENRNSHVL375CKRF-E

Buy Now Datasheet
Diode and Rectifier - 282-HVL375CKRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-HVL375CKRF-E
Diode and Rectifier 282-HVL375CKRF-E
VARIABLE CAPACITANCE DIODE Product overview: HVL375CKRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVL375CKRF-E can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE Product overview: HVL375CKRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVL375CKRF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - HVL375CKRF-E - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
HVL375CKRF-E
Variable Capacitance (Varicaps, Varactors) HVL375CKRF-E
VARIABLE CAPACITANCE DIODE

VARIABLE CAPACITANCE DIODE

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Diodes Varactor Diodes Rectifiers Diodes
Product Number HVL375CKRF-E 1120632-HVL375CKRF-E 282-HVL375CKRF-E HVL375CKRF-E
Product Name Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Diode and Rectifier Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050419 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
Diodes, Rectifiers - Arrays - BAS16SE6327 - 039554-BAS16SE6327 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
2 suppliers