DIODE GEN PURP 650V 80A TO247-3
Manufacturer: Infineon Technologies
Win Source Part Number: 1185229-IDW40E65D2
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | IDW40E65D2 | 1185229-IDW40E65D2 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - IDW40E65D2 |
| Package | TO-247; TO-247-3 |