Vishay Intertechnology, Inc. Diodes - Zener - Single - GLL4740A-E3/96 GLL4740A-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 067670-GLL4740A-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Family Name: GLL4740A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): DL4740A_R1_10001; ZM4740A; DL4740A_R2_10001; SF3C10; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 067670-GLL4740A-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Family Name: GLL4740A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): DL4740A_R1_10001; ZM4740A; DL4740A_R2_10001; SF3C10; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GLL4740A-E3/96 - 067670-GLL4740A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4740A-E3/96
067670-GLL4740A-E3/96
Diodes - Zener - Single - GLL4740A-E3/96 067670-GLL4740A-E3/96
Manufacturer: Vishay Win Source Part Number: 067670-GLL4740A-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Family Name: GLL4740A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): DL4740A_R1_10001; ZM4740A; DL4740A_R2_10001; SF3C10; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 067670-GLL4740A-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 7 Ohm
Family Name: GLL4740A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): DL4740A_R1_10001; ZM4740A; DL4740A_R2_10001; SF3C10;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - GLL4740A-E3/96-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4740A-E3/96-ND
Single Zener Diodes GLL4740A-E3/96-ND
Zener Diode 10V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 10V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
10V 1W Zener Diode - 287-GLL4740A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1W Zener Diode
287-GLL4740A-E3/96
10V 1W Zener Diode 287-GLL4740A-E3/96
Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, ROHS COMPLIANT, PLASTIC, MELF-2 Product overview: GLL4740A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4740A-E3/96 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, ROHS COMPLIANT, PLASTIC, MELF-2 Product overview: GLL4740A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4740A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4740A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GLL4740A-E3/96
Discrete Semiconductor Products - Diodes - Zener GLL4740A-E3/96
DIODE ZENER 10V 1W MELF

DIODE ZENER 10V 1W MELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GLL4740A-E3/96
Zener Diodes GLL4740A-E3/96
Zener Diodes 10 Volt 1.0W 5%

Zener Diodes 10 Volt 1.0W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 067670-GLL4740A-E3/96 GLL4740A-E3/96-ND 287-GLL4740A-E3/96 GLL4740A-E3/96 GLL4740A-E3/96
Product Name Diodes - Zener - Single - GLL4740A-E3/96 Single Zener Diodes 10V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package MELF; MELF DO-213AB Tape and Reel MELF; MELF DO-213AB DO-213AB-2
VZ 10 volts 10 volts 10 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data