Vishay Precision Group Single Diodes GP02-30-E3/54

Description
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GP02-30-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - GP02-30-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
0.25A 3000V Diode and Rectifier - 280-GP02-30-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 3000V Diode and Rectifier
280-GP02-30-E3/54
0.25A 3000V Diode and Rectifier 280-GP02-30-E3/54
Rectifier Diode, 1 Element, 0.25A, 3000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-30-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 3000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 3000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-30-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 3000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-30-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 3000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 3000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-30-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GP02-30-E3/54 - 846049-GP02-30-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP02-30-E3/54
846049-GP02-30-E3/54
Diodes, Rectifiers - Single - GP02-30-E3/54 846049-GP02-30-E3/54
Manufacturer: Vishay Win Source Part Number: 846049-GP02-30-E3/54 Series: SUPERECTIFIER® Features: Diode 3000 V Package: Reel - TR Family Name: GP02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: GP0230E354, GP02-30-E3/54GICT, GP02-30-E3/54GITR, GP02-30-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 846049-GP02-30-E3/54
Series: SUPERECTIFIER®
Features: Diode 3000 V
Package: Reel - TR
Family Name: GP02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: GP0230E354, GP02-30-E3/54GICT, GP02-30-E3/54GITR, GP02-30-E3/54-ND

Buy Now Datasheet
Diode, Standard, 250Ma, 3Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5868 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 250Ma, 3Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5868
Diode, Standard, 250Ma, 3Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5868
DIODE, STANDARD, 250mA, 3KV, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A RoHS Compliant: Yes

DIODE, STANDARD, 250mA, 3KV, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP02-30-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP02-30-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GP02-30-E3/54
DIODE GEN PURP 3KV 250MA DO204AL

DIODE GEN PURP 3KV 250MA DO204AL

Supplier's Site
Single Diodes - GP02-30-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GP02-30-E3/54
Single Diodes GP02-30-E3/54
DIODE GEN PURP 3KV 250MA DO204AL

DIODE GEN PURP 3KV 250MA DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GP02-30-E3/54
Rectifiers GP02-30-E3/54
Rectifiers 3000 Volt 0.25 Amp 15 Amp IFSM

Rectifiers 3000 Volt 0.25 Amp 15 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number GP02-30-E3/54GICT-ND 280-GP02-30-E3/54 846049-GP02-30-E3/54 76K5868 GP02-30-E3/54 GP02-30-E3/54 GP02-30-E3/54
Product Name Single Diodes 0.25A 3000V Diode and Rectifier Diodes, Rectifiers - Single - GP02-30-E3/54 Diode, Standard, 250Ma, 3Kv, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape and Reel DO-41 DO-41; DO-204AL, DO-41, Axial DO-204AL-2
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Diode Type Diode 3000 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers