The GLL4753A-E3/96 is a Zener diode with a nominal Zener voltage of 36 V and a maximum power dissipation of 1 W. It is designed for surface mount applications and comes in a MELF DO-213AB package. The diode operates within a temperature range of -65 °C to +150 °C and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The Zener diode features low Zener impedance and a low regulation factor, making it suitable for voltage regulation applications. It is available in reels of 1500 units, with a standard voltage tolerance of ±5%. The device is compliant with UL 94 V-0 flammability standards, ensuring safety in various applications.
Manufacturer: Vishay
Win Source Part Number: 872800-GLL4753A-E3/9
Operating Temperature Range: 150°C
Features: Zener Diode 36 V 1 W ±5% Surface Mount MELF DO-213AB
Package: DO-213AB, MELF
Package: Reel - TR
Mounting: Surface Mount
Family Name: GLL4753
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GLL4753A-E3/96GIDKR,
Zener Diode 36V 1W ±5% Surface Mount MELF DO-213AB
Zener Diode 36V 1W ±5% Surface Mount MELF DO-213AB
Zener Diode 36V 1W ±5% Surface Mount MELF DO-213AB
Zener Diode, 36V V(Z), 5%, 1W Product overview: GLL4753A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4753A-E3/96 can be used for catalog matching and distributor lookup.
Zener Diodes 36 Volt 1.0W 5%
DIODE ZENER 36V 1W MELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 872800-GLL4753A-E3/96 | GLL4753A-E3/96GIDKR-ND | 287-GLL4753A-E3/96 | GLL4753A-E3/96 | GLL4753A-E3/96 |
| Product Name | Diodes - Zener - Single - GLL4753A-E3/96 | Single Zener Diodes | 36V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MELF; MELF DO-213AB | Tape and Reel | DO-213AB-2 | MELF; MELF DO-213AB | |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 36 volts | 36 volts |