Vishay Precision Group Single Diodes GL41M-E3/96

Description
Diode Standard 1000V 1A Surface Mount DO-213AB
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL41M-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41M-E3/96GIDKR-ND
Single Diodes GL41M-E3/96GIDKR-ND
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - GL41M-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41M-E3/96GICT-ND
Single Diodes GL41M-E3/96GICT-ND
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - GL41M-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41M-E3/96GITR-ND
Single Diodes GL41M-E3/96GITR-ND
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - GL41M-E3/96 - 001381-GL41M-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL41M-E3/96
001381-GL41M-E3/96
Diodes, Rectifiers - Single - GL41M-E3/96 001381-GL41M-E3/96
Manufacturer: Vishay Win Source Part Number: 001381-GL41M-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001381-GL41M-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001176
Schottky Diodes & Rectifiers 7001176
Diode Standard Rectifier 1A 1KV DO213AB

Diode Standard Rectifier 1A 1KV DO213AB

Supplier's Site
Schottky Diodes & Rectifiers - 7001176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001176P
Schottky Diodes & Rectifiers 7001176P
Diode Standard Rectifier 1A 1KV DO213AB

Diode Standard Rectifier 1A 1KV DO213AB

Supplier's Site
Schottky Diodes & Rectifiers - 9189644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189644
Schottky Diodes & Rectifiers 9189644
Diode Standard Rectifier 1A 1KV DO213AB

Diode Standard Rectifier 1A 1KV DO213AB

Supplier's Site
1kV 1A Diode and Rectifier - 280-GL41M-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kV 1A Diode and Rectifier
280-GL41M-E3/96
1kV 1A Diode and Rectifier 280-GL41M-E3/96
1kV 1A Small Signal Diode, DO-213AB, SM, T/R Product overview: GL41M-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41M-E3/96 can be used for catalog matching and distributor lookup.

1kV 1A Small Signal Diode, DO-213AB, SM, T/R Product overview: GL41M-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41M-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL41M-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL41M-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers GL41M-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site
Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay - 64AH3523 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay
64AH3523
Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay 64AH3523
RECTIFIER, SINGLE, 1KV, 1A, DO-213AB ROHS COMPLIANT: YES

RECTIFIER, SINGLE, 1KV, 1A, DO-213AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GL41M-E3/96
Rectifiers GL41M-E3/96
Rectifiers 1 Amp 1000 Volt 30 Amp IFSM

Rectifiers 1 Amp 1000 Volt 30 Amp IFSM

Buy Now Datasheet
Single Diodes - GL41M-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GL41M-E3/96
Single Diodes GL41M-E3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number GL41M-E3/96GIDKR-ND 001381-GL41M-E3/96 7001176 7001176P 280-GL41M-E3/96 GL41M-E3/96 64AH3523 GL41M-E3/96 GL41M-E3/96
Product Name Single Diodes Diodes, Rectifiers - Single - GL41M-E3/96 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1kV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1Kv, 1A, Do-213Ab Rohs Compliant Vishay Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 1000 volts 1000 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data