Vishay Precision Group Schottky Diodes & Rectifiers GL41Y-E3/96

Description
Diode 1.6KV 1A
Request a Quote Datasheet
Description
Diode 1.6KV 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103005
Schottky Diodes & Rectifiers 7103005
Diode 1.6KV 1A

Diode 1.6KV 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7103005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103005P
Schottky Diodes & Rectifiers 7103005P
Diode 1.6KV 1A

Diode 1.6KV 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1652861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652861
Schottky Diodes & Rectifiers 1652861
Diode 1.6KV 1A

Diode 1.6KV 1A

Supplier's Site
Diodes, Rectifiers - Single - GL41Y-E3/96 - 001382-GL41Y-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL41Y-E3/96
001382-GL41Y-E3/96
Diodes, Rectifiers - Single - GL41Y-E3/96 001382-GL41Y-E3/96
Manufacturer: Vishay Win Source Part Number: 001382-GL41Y-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1600V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: GL41Y Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): GL41YHE3/96; GL41YHE3/75 ; GL41YHE3/76; GL41YHE3; Introduction Date: May 07, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001382-GL41Y-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1600V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: GL41Y
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): GL41YHE3/96; GL41YHE3/75 ; GL41YHE3/76; GL41YHE3;
Introduction Date: May 07, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.6kV 1A Diode and Rectifier - 280-GL41Y-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.6kV 1A Diode and Rectifier
280-GL41Y-E3/96
SMD 1.6kV 1A Diode and Rectifier 280-GL41Y-E3/96
1.6kV 1A Small Signal Diode, DO-213AB, Surface Mount Product overview: GL41Y-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.6kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41Y-E3/96 can be used for catalog matching and distributor lookup.

1.6kV 1A Small Signal Diode, DO-213AB, Surface Mount Product overview: GL41Y-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.6kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41Y-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GL41Y-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41Y-E3/96GITR-ND
Single Diodes GL41Y-E3/96GITR-ND
Diode Standard 1600V 1A Surface Mount DO-213AB

Diode Standard 1600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - GL41Y-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41Y-E3/96GIDKR-ND
Single Diodes GL41Y-E3/96GIDKR-ND
Diode Standard 1600V 1A Surface Mount DO-213AB

Diode Standard 1600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - GL41Y-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL41Y-E3/96GICT-ND
Single Diodes GL41Y-E3/96GICT-ND
Diode Standard 1600V 1A Surface Mount DO-213AB

Diode Standard 1600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diodes >> Diodes - General Purpose - GL41Y-E3/96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
GL41Y-E3/96
Diodes >> Diodes - General Purpose GL41Y-E3/96
1A 1.6kV 1.2V@1A DO-213AB Diodes - General Purpose ROHS

1A 1.6kV 1.2V@1A DO-213AB Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - GL41Y-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GL41Y-E3/96
Single Diodes GL41Y-E3/96
DIODE GEN PURP 1.6KV 1A DO213AB

DIODE GEN PURP 1.6KV 1A DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL41Y-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL41Y-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers GL41Y-E3/96
DIODE GEN PURP 1.6KV 1A DO213AB

DIODE GEN PURP 1.6KV 1A DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GL41Y-E3/96
Rectifiers GL41Y-E3/96
Rectifiers 1 Amp 1600 Volt 30 Amp IFSM

Rectifiers 1 Amp 1600 Volt 30 Amp IFSM

Buy Now Datasheet
Standard Diode, 1A, 1.6Kv, Do-213Ab; Repetitive Peak Reverse Voltage Vishay - 34M6341 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1.6Kv, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
34M6341
Standard Diode, 1A, 1.6Kv, Do-213Ab; Repetitive Peak Reverse Voltage Vishay 34M6341
STANDARD DIODE, 1A, 1.6KV, DO-213AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 1.6KV, DO-213AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 1.6Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5691 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1.6Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5691
Diode, Standard, 1A, 1.6Kv, Do-213Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5691
DIODE, STANDARD, 1A, 1.6KV, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1.6KV, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number 7103005 7103005P 001382-GL41Y-E3/96 280-GL41Y-E3/96 GL41Y-E3/96GITR-ND GL41Y-E3/96 GL41Y-E3/96 GL41Y-E3/96 GL41Y-E3/96 34M6341
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - GL41Y-E3/96 SMD 1.6kV 1A Diode and Rectifier Single Diodes Diodes >> Diodes - General Purpose Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 1A, 1.6Kv, Do-213Ab; Repetitive Peak Reverse Voltage Vishay
Package Do-213ab DO-213AB Tape and Reel MELF; DO-213AB, MELF (Glass) MELF DO-213AB-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 1600 volts 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data