Vishay Intertechnology, Inc. Single Diodes GP02-20-E3/73

Description
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GP02-20-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
0.25A 2000V Diode and Rectifier - 280-GP02-20-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 2000V Diode and Rectifier
280-GP02-20-E3/73
0.25A 2000V Diode and Rectifier 280-GP02-20-E3/73
Rectifier Diode, 1 Element, 0.25A, 2000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-20-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 2000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 2000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-20-E3/73 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 2000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-20-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 2000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 2000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-20-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GP02-20-E3/73 - 812901-GP02-20-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP02-20-E3/73
812901-GP02-20-E3/73
Diodes, Rectifiers - Single - GP02-20-E3/73 812901-GP02-20-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812901-GP02-20-E3/73 Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 250mA Reverse Recovery Time (trr): 2μs Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 2000V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 1A Current - Reverse Leakage at Vr: 5μA at 2000V Part Number Series: GP02-20

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812901-GP02-20-E3/73
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 250mA
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 2000V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 1A
Current - Reverse Leakage at Vr: 5μA at 2000V
Part Number Series: GP02-20

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - GP02-20-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP02-20-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers GP02-20-E3/73
DIODE GEN PURP 2KV 250MA DO204AL

DIODE GEN PURP 2KV 250MA DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GP02-20-E3/73
Rectifiers GP02-20-E3/73
Rectifiers 2000 Volt 0.25 Amp 15 Amp IFSM

Rectifiers 2000 Volt 0.25 Amp 15 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number GP02-20-E3/73GITB-ND 280-GP02-20-E3/73 812901-GP02-20-E3/73 GP02-20-E3/73 GP02-20-E3/73
Product Name Single Diodes 0.25A 2000V Diode and Rectifier Diodes, Rectifiers - Single - GP02-20-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-41 DO-204AL-2
RoHS Compliant RoHS
IO 0.2500 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0411 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
High-voltage switching diode - BAS19,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
150V 250MW Diode and Rectifier - 284-BAR6402LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
5 suppliers