Diode Zener Single 91V 5% 1W 2-Pin MELF T/R Product overview: GLL4763A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4763A-E3/96 can be used for catalog matching and distributor lookup.
Zener Diode 91V 1W ±5% Surface Mount MELF DO-213AB
Win Source Part Number: 965209-GLL4763A-E3/9
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V
Voltage - Zener (Nom) (Vz): 91 V
Impedance (Max) (Zzt): 250 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): ZM4761A-GS08; ZM4762A-GS08; ZM4764A-GS18;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GLL4763
DIODE ZENER 91V 1W MELF
Zener Diodes 91 Volt 1.0W 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GLL4763A-E3/96 | GLL4763A-E3/96-ND | 965209-GLL4763A-E3/96 | GLL4763A-E3/96 | GLL4763A-E3/96 |
| Product Name | 91V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-213AB, MELF | MELF; MELF DO-213AB | DO-213AB-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 91 volts | 91 volts | 91 volts | ||
| ZZT | 250 ohms | 250 ohms | 250 ohms |