Vishay Precision Group 200W 12.5V 150pF TVS Protection Diode GMF05C-HSF-GS08

Description
TVS Diode 200W Bidirectional 5-Element 12.5V Clamping 150pF Product overview: GMF05C-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12.5V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12.5V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05C-HSF-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 200W Bidirectional 5-Element 12.5V Clamping 150pF Product overview: GMF05C-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12.5V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12.5V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05C-HSF-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W 12.5V 150pF TVS Protection Diode - 144-GMF05C-HSF-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 12.5V 150pF TVS Protection Diode
144-GMF05C-HSF-GS08
200W 12.5V 150pF TVS Protection Diode 144-GMF05C-HSF-GS08
TVS Diode 200W Bidirectional 5-Element 12.5V Clamping 150pF Product overview: GMF05C-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12.5V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12.5V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05C-HSF-GS08 can be used for catalog matching and distributor lookup.

TVS Diode 200W Bidirectional 5-Element 12.5V Clamping 150pF Product overview: GMF05C-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 12.5V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 12.5V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GMF05C-HSF-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8152471P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8152471P
TVS Diodes 8152471P
Vishay GMF05C-HSF-GS08

Vishay GMF05C-HSF-GS08

Supplier's Site
TVS Diodes - 8152471 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8152471
TVS Diodes 8152471
Vishay GMF05C-HSF-GS08

Vishay GMF05C-HSF-GS08

Supplier's Site
TVS Diodes - 1777623 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777623
TVS Diodes 1777623
Vishay GMF05C-HSF-GS08

Vishay GMF05C-HSF-GS08

Supplier's Site
Circuit Protection - TVS - Diodes - 1188559-GMF05C-HSF-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1188559-GMF05C-HSF-GS08
Circuit Protection - TVS - Diodes 1188559-GMF05C-HSF-GS08
Win Source Part Number: 1188559-GMF05C-HSF-G S08 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V (Min) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 12.5V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 126pF @ 1MHz Current - Peak Pulse (10/1000µs): 12A (8/20µs) Package / Case: 6-UFDFN Exposed Pad Supplier Device Package: LLP75-6L Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): GMF05C-HSF-GS08.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GMF05C-HSF-GS08CT,GM F05C-HSF-GS08TR,GMF0 5C-HSF-GS08DKR,GMF05 CHSFGS08 Base Product Number: GMF05

Win Source Part Number: 1188559-GMF05C-HSF-GS08
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Min)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12.5V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 126pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: LLP75-6L
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): GMF05C-HSF-GS08.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GMF05C-HSF-GS08CT,GMF05C-HSF-GS08TR,GMF05C-HSF-GS08DKR,GMF05CHSFGS08
Base Product Number: GMF05

Buy Now Datasheet
TVS Diodes - GMF05C-HSF-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - GMF05C-HSF-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - GMF05C-HSF-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay - 17X9945 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay
17X9945
Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay 17X9945
DIODE, ESD PROTECTION, 12.5V, LLP75-6L; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 12.5V, LLP75-6L; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay - 53T1009 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay
53T1009
Diode, Esd Protection, 12.5V, Llp75-6L, Full Reel; Clamping Voltage Vc Max Vishay 53T1009
DIODE, ESD PROTECTION, 12.5V, LLP75-6L, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 12.5V, LLP75-6L, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GMF05C-HSF-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GMF05C-HSF-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GMF05C-HSF-GS08
TVS DIODE 5VWM 12.5VC LLP75-6L

TVS DIODE 5VWM 12.5VC LLP75-6L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GMF05C-HSF-GS08 8152471P 8152471 1188559-GMF05C-HSF-GS08 GMF05C-HSF-GS08CT-ND 17X9945 GMF05C-HSF-GS08
Product Name 200W 12.5V 150pF TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Diode, Esd Protection, 12.5V, Llp75-6L; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel LLP75 Llp75 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad LLP75-6L
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data