Vishay Precision Group Single Diodes GP02-20-E3/54

Description
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GP02-20-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - GP02-20-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - GP02-20-E3/54 - 1041030-GP02-20-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP02-20-E3/54
1041030-GP02-20-E3/54
Diodes, Rectifiers - Single - GP02-20-E3/54 1041030-GP02-20-E3/54
Manufacturer: Vishay Win Source Part Number: 1041030-GP02-20-E3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 2000V Operating Temperature - Junction: -65°C to 175°C Family Name: GP02-20 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): GP02-20HE3/53; GP02-20HE3/54; GP02-20HE3/73; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1041030-GP02-20-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 2000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: GP02-20
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): GP02-20HE3/53; GP02-20HE3/54; GP02-20HE3/73;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.25A 2000V Diode and Rectifier - 280-GP02-20-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 2000V Diode and Rectifier
280-GP02-20-E3/54
0.25A 2000V Diode and Rectifier 280-GP02-20-E3/54
Rectifier Diode, 1 Element, 0.25A, 2000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-20-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 2000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 2000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-20-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 2000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-20-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 2000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 2000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-20-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP02-20-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP02-20-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GP02-20-E3/54
DIODE GEN PURP 2KV 250MA DO204AL

DIODE GEN PURP 2KV 250MA DO204AL

Supplier's Site
Standard Diode, 250Ma, 2Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay - 76K5855 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250Ma, 2Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay
76K5855
Standard Diode, 250Ma, 2Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay 76K5855
STANDARD DIODE, 250mA, 2KV DO-204AL; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 250mA, 2KV DO-204AL; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Rectifier, Standard, 0.25A, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0499 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 0.25A, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0499
Diode Rectifier, Standard, 0.25A, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0499
DIODE RECTIFIER, STANDARD, 0.25A, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 0.25A, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GP02-20-E3/54
Rectifiers GP02-20-E3/54
Rectifiers 2000 Volt 0.25 Amp 15 Amp IFSM

Rectifiers 2000 Volt 0.25 Amp 15 Amp IFSM

Buy Now Datasheet
Single Diodes - GP02-20-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GP02-20-E3/54
Single Diodes GP02-20-E3/54
DIODE GEN PURP 2KV 250MA DO204AL

DIODE GEN PURP 2KV 250MA DO204AL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number GP02-20-E3/54GITR-ND 1041030-GP02-20-E3/54 280-GP02-20-E3/54 GP02-20-E3/54 76K5855 29X0499 GP02-20-E3/54 GP02-20-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - GP02-20-E3/54 0.25A 2000V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 250Ma, 2Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Standard, 0.25A, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 3 volts 3 volts 3 volts 3 volts 3 volts
VR 2000 volts 2000 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diode - HRF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 400 volts
View Details