Zener Diode 43V 1W ±5% Surface Mount MELF DO-213AB
ZENER DIODE DO213AB MELF PL-E3 ROHS COMPLIANT: YES
DIODE ZENER 43V 1W MELF
Zener Diodes 43 Volt 1.0W 5%
DIODE ZENER 43V 1W MELF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GLL4755A-E3/96-ND | 38AH0441 | GLL4755A-E3/96 | GLL4755A-E3/96 | GLL4755A-E3/96 |
| Product Name | Single Zener Diodes | Zener Diode Do213Ab Melf Pl-E3 Rohs Compliant Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active | ||||
| Package | MELF; MELF DO-213AB | DO-213AB-2 | MELF; DO-213AB, MELF |