Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - GP15M-E3/54 GP15M-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1041036-GP15M-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Reverse Recovery Time (trr): 3.5μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Family Name: GP15M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): GP15M; 1N5399; 1N5399G; 1N5399-T; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1041036-GP15M-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Reverse Recovery Time (trr): 3.5μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Family Name: GP15M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): GP15M; 1N5399; 1N5399G; 1N5399-T; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GP15M-E3/54 - 1041036-GP15M-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP15M-E3/54
1041036-GP15M-E3/54
Diodes, Rectifiers - Single - GP15M-E3/54 1041036-GP15M-E3/54
Manufacturer: Vishay Win Source Part Number: 1041036-GP15M-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Reverse Recovery Time (trr): 3.5μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Family Name: GP15M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): GP15M; 1N5399; 1N5399G; 1N5399-T; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1041036-GP15M-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Reverse Recovery Time (trr): 3.5μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: GP15M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): GP15M; 1N5399; 1N5399G; 1N5399-T;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - GP15M-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP15M-E3/54GITR-ND
Single Diodes GP15M-E3/54GITR-ND
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - GP15M-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP15M-E3/54GICT-ND
Single Diodes GP15M-E3/54GICT-ND
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
1.5 A 1000 V Diode and Rectifier - 280-GP15M-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 1000 V Diode and Rectifier
280-GP15M-E3/54
1.5 A 1000 V Diode and Rectifier 280-GP15M-E3/54
DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GP15M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP15M-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GP15M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP15M-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP15M-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP15M-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GP15M-E3/54
DIODE GEN PURP 1KV 1.5A DO204AC

DIODE GEN PURP 1KV 1.5A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GP15M-E3/54
Rectifiers GP15M-E3/54
Rectifiers 1000 Volt 1.5 Amp 50 Amp IFSM

Rectifiers 1000 Volt 1.5 Amp 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1041036-GP15M-E3/54 GP15M-E3/54GITR-ND 280-GP15M-E3/54 GP15M-E3/54 GP15M-E3/54
Product Name Diodes, Rectifiers - Single - GP15M-E3/54 Single Diodes 1.5 A 1000 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1000 volts
IR 0.0050 mA
trr 3500 ns
Unlock Full Specs
to access all available technical data