SemiQ Inc. Diode Arrays GP2D020A120U

Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - GP2D020A120U-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
GP2D020A120U-ND
Diode Arrays GP2D020A120U-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - GP2D020A120U - 919657-GP2D020A120U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GP2D020A120U
919657-GP2D020A120U
Diodes, Rectifiers - Arrays - GP2D020A120U 919657-GP2D020A120U
Manufacturer: SemiQ Win Source Part Number: 919657-GP2D020A120U Series: Amp+™ Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 33A (DC) Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: SemiQ
Win Source Part Number: 919657-GP2D020A120U
Series: Amp+™
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 33A (DC) Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 30
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP2D020A120U
Discrete Semiconductor Products - Diodes - Rectifiers GP2D020A120U
DIODE ARR SIC 1200V 33A TO247-3

DIODE ARR SIC 1200V 33A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number GP2D020A120U-ND 919657-GP2D020A120U GP2D020A120U
Product Name Diode Arrays Diodes, Rectifiers - Arrays - GP2D020A120U Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211195P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual voltage regulator diodes - BZB84-B24-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details