Vishay Intertechnology, Inc. 1.0W Zener Diode GLL4762-E3/96

Description
Zener Diodes 82 Volt 1.0W 10% Product overview: GLL4762-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4762-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 82 Volt 1.0W 10% Product overview: GLL4762-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4762-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0W Zener Diode - 2086-GLL4762-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0W Zener Diode
2086-GLL4762-E3/96
1.0W Zener Diode 2086-GLL4762-E3/96
Zener Diodes 82 Volt 1.0W 10% Product overview: GLL4762-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4762-E3/96 can be used for catalog matching and distributor lookup.

Zener Diodes 82 Volt 1.0W 10% Product overview: GLL4762-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4762-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1118594-GLL4762-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1118594-GLL4762-E3/96
Discrete Semiconductor Products - Diodes - Zener - Single 1118594-GLL4762-E3/96
Win Source Part Number: 1118594-GLL4762-E3/9 6 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 62.2 V Voltage - Zener (Nom) (Vz): 82 V Impedance (Max) (Zzt): 200 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: GLL4762

Win Source Part Number: 1118594-GLL4762-E3/96
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 62.2 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GLL4762

Buy Now Datasheet
Single Zener Diodes - GLL4762-E3/96-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4762-E3/96-ND
Single Zener Diodes GLL4762-E3/96-ND
Zener Diode 82V 1W ±10% Surface Mount MELF DO-213AB

Zener Diode 82V 1W ±10% Surface Mount MELF DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GLL4762-E3/96
Zener Diodes GLL4762-E3/96
Zener Diodes 82 Volt 1.0W 10%

Zener Diodes 82 Volt 1.0W 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4762-E3/96 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GLL4762-E3/96
Discrete Semiconductor Products - Diodes - Zener GLL4762-E3/96
DIODE ZENER 82V 1W MELF

DIODE ZENER 82V 1W MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-GLL4762-E3/96 1118594-GLL4762-E3/96 GLL4762-E3/96-ND GLL4762-E3/96 GLL4762-E3/96
Product Name 1.0W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AB, MELF DO-213AB-2 MELF; MELF DO-213AB
RoHS Compliant RoHS
VZ 82 volts 82 volts 82 volts
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data