Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)
DIODE GEN PURP 4KV 250MA DO204AL
Diode Switching 4KV 0.25A 2-Pin DO-204AL Ammo Product overview: GP02-40-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-40-E3/53 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 4KV 250MA DO204AL
Rectifiers 4000 Volt 0.25A 15A IFSM Trim Leads
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-GP02-40-E3/53TB-ND | 280-GP02-40-E3/53 | GP02-40-E3/53 | GP02-40-E3/53 |
| Product Name | Single Diodes | 4KV 0.25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | DO-204AL | ||
| RoHS Compliant | RoHS |