Zener Diode 39V 1W ±5% Surface Mount MELF DO-213AB
Zener Diodes 39 Volt 1 Watt 5%
DIODE ZENER 39V 1W MELF
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | GLL4754A-E3/97-ND | GLL4754A-E3/97 | GLL4754A-E3/97 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-213AB-2 | MELF; MELF DO-213AB | |
| Life Cycle Stage | Active |