Vishay Intertechnology, Inc. 1.0W Zener Diode GLL4754-E3/96

Description
Zener Diodes 39 Volt 1.0W 10% Product overview: GLL4754-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4754-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 39 Volt 1.0W 10% Product overview: GLL4754-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4754-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0W Zener Diode - 287-GLL4754-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0W Zener Diode
287-GLL4754-E3/96
1.0W Zener Diode 287-GLL4754-E3/96
Zener Diodes 39 Volt 1.0W 10% Product overview: GLL4754-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4754-E3/96 can be used for catalog matching and distributor lookup.

Zener Diodes 39 Volt 1.0W 10% Product overview: GLL4754-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4754-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GLL4754-E3/96-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4754-E3/96-ND
Single Zener Diodes GLL4754-E3/96-ND
Zener Diode 39V 1W ±10% Surface Mount MELF DO-213AB

Zener Diode 39V 1W ±10% Surface Mount MELF DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - GLL4754-E3/96 - 919627-GLL4754-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4754-E3/96
919627-GLL4754-E3/96
Diodes - Zener - Single - GLL4754-E3/96 919627-GLL4754-E3/96
Manufacturer: Vishay Win Source Part Number: 919627-GLL4754-E3/96 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 39 V 1 W ±10% Surface Mount MELF DO-213AB Package: DO-213AB, MELF Package: Reel - TR Mounting: Surface Mount Family Name: GLL4754 Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 919627-GLL4754-E3/96
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 39 V 1 W ±10% Surface Mount MELF DO-213AB
Package: DO-213AB, MELF
Package: Reel - TR
Mounting: Surface Mount
Family Name: GLL4754
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4754-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GLL4754-E3/96
Discrete Semiconductor Products - Diodes - Zener GLL4754-E3/96
DIODE ZENER 39V 1W MELF

DIODE ZENER 39V 1W MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-GLL4754-E3/96 GLL4754-E3/96-ND 919627-GLL4754-E3/96 GLL4754-E3/96
Product Name 1.0W Zener Diode Single Zener Diodes Diodes - Zener - Single - GLL4754-E3/96 Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MELF; MELF DO-213AB MELF; MELF DO-213AB
RoHS Compliant RoHS
VZ 39 volts 39 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data