SemiQ Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single GP2D030A120B

Description
Win Source Part Number: 1213706-GP2D030A120B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Amp+™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 30A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 60 µA @ 1200 V Capacitance @ Vr, F: 1905pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247-2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SemiQ Other Names: 1560-1054-5
Request a Quote Datasheet
Description
Win Source Part Number: 1213706-GP2D030A120B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Amp+™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 30A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 60 µA @ 1200 V Capacitance @ Vr, F: 1905pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247-2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SemiQ Other Names: 1560-1054-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1213706-GP2D030A120B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1213706-GP2D030A120B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1213706-GP2D030A120B
Win Source Part Number: 1213706-GP2D030A120B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Amp+™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 30A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 60 µA @ 1200 V Capacitance @ Vr, F: 1905pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247-2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SemiQ Other Names: 1560-1054-5

Win Source Part Number: 1213706-GP2D030A120B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Amp+™
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 30A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 1200 V
Capacitance @ Vr, F: 1905pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SemiQ
Other Names: 1560-1054-5

Buy Now Datasheet
Single Diodes - 1560-1054-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1560-1054-5-ND
Single Diodes 1560-1054-5-ND
Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2

Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP2D030A120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP2D030A120B
Discrete Semiconductor Products - Diodes - Rectifiers GP2D030A120B
DIODE SIL CARB 1.2KV 30A TO247-2

DIODE SIL CARB 1.2KV 30A TO247-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1213706-GP2D030A120B 1560-1054-5-ND GP2D030A120B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-247; TO-247-2 TO-247
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAT240AE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT54HGWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
4 suppliers