Vishay Precision Group 1KV 1A Diode and Rectifier GL41MHE3/96

Description
DIODE GEN PURP 1KV 1A DO213AB Product overview: GL41MHE3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41MHE3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A DO213AB Product overview: GL41MHE3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41MHE3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-GL41MHE3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-GL41MHE3/96
1KV 1A Diode and Rectifier 280-GL41MHE3/96
DIODE GEN PURP 1KV 1A DO213AB Product overview: GL41MHE3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41MHE3/96 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO213AB Product overview: GL41MHE3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41MHE3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GL41MHE3/96 - 1040986-GL41MHE3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL41MHE3/96
1040986-GL41MHE3/96
Diodes, Rectifiers - Single - GL41MHE3/96 1040986-GL41MHE3/96
Manufacturer: Vishay Win Source Part Number: 1040986-GL41MHE3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: GL41M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): SUF4007; SA160; DL4007-13; LL4007G-J0 L0G; Introduction Date: May 07, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1040986-GL41MHE3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: GL41M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SUF4007; SA160; DL4007-13; LL4007G-J0 L0G;
Introduction Date: May 07, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-GL41MHE3/96TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount DO-213AB

Diode Standard 1000V 1A Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
GL41MHE3/96
Rectifiers GL41MHE3/96
Rectifiers 1 Amp 1000 Volt 30 Amp IFSM

Rectifiers 1 Amp 1000 Volt 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL41MHE3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL41MHE3/96
Discrete Semiconductor Products - Diodes - Rectifiers GL41MHE3/96
DIODE GEN PURP 1KV 1A DO213AB

DIODE GEN PURP 1KV 1A DO213AB

Supplier's Site
Diode, Full Reel; Repetitive Peak Reverse Voltage Vishay - 08N9740 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Repetitive Peak Reverse Voltage Vishay
08N9740
Diode, Full Reel; Repetitive Peak Reverse Voltage Vishay 08N9740
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 280-GL41MHE3/96 1040986-GL41MHE3/96 112-GL41MHE3/96TR-ND GL41MHE3/96 GL41MHE3/96 08N9740
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - GL41MHE3/96 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape & Reel (TR) DO-213AB
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data