Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 800V 1A DO204AL
Rectifiers 800 Volt 1.0 Amp 30 Amp IFSM
Rectifiers 800 Volt 1.0 Amp 30 Amp IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | GP10K-E3/54GITR-ND | GP10K-E3/54 | 884-GP10K-E3/54 | GP10K-E3/54 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers 800 Volt 1.0 Amp 30 Amp IFSM | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-41 | DO-204AL-2 | ||
| Life Cycle Stage | Active | |||
| VF | 1.2 volts | 1.2 volts | ||
| Diode Type | Standard |