Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)
Rectifiers 2000 Volt 0.25A 15A IFSM Trim Leads
DIODE GEN PURP 2KV 250MA DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | GP02-20-E3/53-ND | GP02-20-E3/53 | GP02-20-E3/53 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |