Diode Standard 1600V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1600V 1A Through Hole DO-204AL (DO-41)
Diode Switching 1.6KV 1A 2-Pin DO-204AL Ammo Product overview: GP10Y-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10Y-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 872838-GP10Y-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 1600 V 1A Through Hole DO-204AL (DO-41)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: GP10
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GP10Y-E3/73GICT, GP10Y-E3/73GITB, GP10Y-E3/73-ND
DIODE GEN PURP 1.6KV 1A DO204AL
DIODE GEN PURP 1.6KV 1A DO204AL
Rectifiers 1600 Volt 1.0 Amp 25 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | GP10Y-E3/73GITB-ND | 280-GP10Y-E3/73 | 872838-GP10Y-E3/73 | GP10Y-E3/73 | GP10Y-E3/73 | GP10Y-E3/73 |
| Product Name | Single Diodes | 1.6KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - GP10Y-E3/73 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | DO-41 | DO-204AL-2 | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Diode Type | Diode Standard 1600 V 1A Through Hole DO-204AL (DO-41) |