Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Switching 400V 1A 2-Pin DO-204AL T/R Product overview: GP10G-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10G-E3/54 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE RECTIFIER, STANDARD, 1A, 400V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 400 Volt 1.0 Amp 30 Amp IFSM
DIODE GEN PURP 400V 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GP10G-E3/54GITR-ND | 280-GP10G-E3/54 | 76K5917 | 29X0500 | GP10G-E3/54 | GP10G-E3/54 |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Standard Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Standard, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | DO-204AL-2 | DO-41 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 1 amps | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |