Diode Zener Single 33V 5% 1W 2-Pin MELF T/R Product overview: GLL4752A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4752A-E3/96 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 067671-GLL4752A-E3/9
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode 33V 1W ±5% Surface Mount MELF DO-213AB
ZENER DIODE DO213AB MELF PL-E3 ROHS COMPLIANT: YES
DIODE ZENER 33V 1W MELF
Zener Diodes 33 Volt 1.0W 5%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GLL4752A-E3/96 | 067671-GLL4752A-E3/96 | GLL4752A-E3/96-ND | 38AH0440 | GLL4752A-E3/96 | GLL4752A-E3/96 |
| Product Name | 33V 1W Zener Diode | Diodes - Zener - Single - GLL4752A-E3/96 | Single Zener Diodes | Zener Diode Do213Ab Melf Pl-E3 Rohs Compliant Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MELF; MELF DO-213AB | MELF; MELF DO-213AB | DO-213AB-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 33 volts | 33 volts | 33 volts | |||
| ZZT | 45 ohms | 45 ohms | 45 ohms |