Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - GP10G-E3/73 GP10G-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 872836-GP10G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: GP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 872836-GP10G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: GP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GP10G-E3/73 - 872836-GP10G-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP10G-E3/73
872836-GP10G-E3/73
Diodes, Rectifiers - Single - GP10G-E3/73 872836-GP10G-E3/73
Manufacturer: Vishay Win Source Part Number: 872836-GP10G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: GP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 872836-GP10G-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: GP10
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - GP10G-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP10G-E3/73-ND
Single Diodes GP10G-E3/73-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-GP10G-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-GP10G-E3/73
400V 1A Diode and Rectifier 280-GP10G-E3/73
Diode Switching 400V 1A 2-Pin DO-204AL Ammo Product overview: GP10G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10G-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-204AL Ammo Product overview: GP10G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10G-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GP10G-E3/73
Rectifiers GP10G-E3/73
Rectifiers 400 Volt 1.0 Amp 30 Amp IFSM

Rectifiers 400 Volt 1.0 Amp 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP10G-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP10G-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers GP10G-E3/73
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 872836-GP10G-E3/73 GP10G-E3/73-ND 280-GP10G-E3/73 GP10G-E3/73 GP10G-E3/73
Product Name Diodes, Rectifiers - Single - GP10G-E3/73 Single Diodes 400V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Ammo Pack DO-204AL DO-41
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC1219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
Diode and Rectifier - 280-12FR120M - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers