Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Rectifiers 1000 Volt 1.0A 30A IFSM Trim Leads
DIODE GEN PURP 1KV 1A DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | GP10ME-E3/53-ND | GP10ME-E3/53 | GP10ME-E3/53 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |