Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
VISHAY INTERTECHNOLOGY, INC.
GP08JHE3/54 -- SINGLE DIODES
Vishay Intertechnology, Inc.
Single Diodes
GP08JHE3/54
Description
Diode Standard 600V 800mA Through Hole DO-204AL (DO-41)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Diode Standard 600V 800mA Through Hole DO-204AL (DO-41)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
GP08JHE3/54-ND
Single Diodes
GP08JHE3/54-ND
Diode Standard 600V 800mA Through Hole DO-204AL (DO-41)
Diode Standard 600V 800mA Through Hole DO-204AL (DO-41)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
GP08JHE3/54-ND
Product Name
Single Diodes
T
j
-65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Zener Diodes
1221231
Specs
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Single Phase Bridge
3SBMC4
Specs
Diode Type
Single Phase Full Wave Bridge Assemblies
I
F
3000 mA
V
R
400 volts
View Details
Nexperia B.V.
Single Zener Diodes
1N4748A,133
Specs
Diode Type
Zener
RoHS Compliant
RoHS
View Details
2
suppliers
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ060SCX
30SLJQ060SCX
Specs
Diode Type
Schottky
Diode Applications
Rectifier; Power Diodes
V
R
60 volts
View Details