Vishay Intertechnology, Inc. Single Zener Diodes GLL4744A-E3/96

Description
Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB
Request a Quote Datasheet
Description
Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GLL4744A-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4744A-E3/96GITR-ND
Single Zener Diodes GLL4744A-E3/96GITR-ND
Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Zener Diodes - GLL4744A-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4744A-E3/96GICT-ND
Single Zener Diodes GLL4744A-E3/96GICT-ND
Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Zener Diodes - GLL4744A-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4744A-E3/96GIDKR-ND
Single Zener Diodes GLL4744A-E3/96GIDKR-ND
Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
15V 1W Zener Diode - 287-GLL4744A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W Zener Diode
287-GLL4744A-E3/96
15V 1W Zener Diode 287-GLL4744A-E3/96
Zener Diode, 15V V(Z), 5%, 1W Product overview: GLL4744A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4744A-E3/96 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 1W Product overview: GLL4744A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4744A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - GLL4744A-E3/96 - 114776-GLL4744A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4744A-E3/96
114776-GLL4744A-E3/96
Diodes - Zener - Single - GLL4744A-E3/96 114776-GLL4744A-E3/96
Manufacturer: Vishay Win Source Part Number: 114776-GLL4744A-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114776-GLL4744A-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4744A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GLL4744A-E3/96
Discrete Semiconductor Products - Diodes - Zener GLL4744A-E3/96
DIODE ZENER 15V 1W MELF

DIODE ZENER 15V 1W MELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GLL4744A-E3/96
Zener Diodes GLL4744A-E3/96
Zener Diodes 15 Volt 1.0W 5%

Zener Diodes 15 Volt 1.0W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GLL4744A-E3/96GITR-ND 287-GLL4744A-E3/96 114776-GLL4744A-E3/96 GLL4744A-E3/96 GLL4744A-E3/96
Product Name Single Zener Diodes 15V 1W Zener Diode Diodes - Zener - Single - GLL4744A-E3/96 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Package Tape and Reel MELF; MELF DO-213AB MELF; MELF DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data