Vishay Intertechnology, Inc. Single Zener Diodes GLL4759A-E3/97

Description
Zener Diode 62V 1W ±5% Surface Mount MELF DO-213AB
Request a Quote Datasheet
Description
Zener Diode 62V 1W ±5% Surface Mount MELF DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GLL4759A-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4759A-E3/97-ND
Single Zener Diodes GLL4759A-E3/97-ND
Zener Diode 62V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 62V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
62V 1W Zener Diode - 2086-GLL4759A-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1W Zener Diode
2086-GLL4759A-E3/97
62V 1W Zener Diode 2086-GLL4759A-E3/97
Zener Diode, 62V V(Z), 5%, 1W Product overview: GLL4759A-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4759A-E3/97 can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 5%, 1W Product overview: GLL4759A-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4759A-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - GLL4759A-E3/97 - 113273-GLL4759A-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4759A-E3/97
113273-GLL4759A-E3/97
Diodes - Zener - Single - GLL4759A-E3/97 113273-GLL4759A-E3/97
Manufacturer: Vishay Win Source Part Number: 113273-GLL4759A-E3/9 7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113273-GLL4759A-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4759A-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GLL4759A-E3/97
Discrete Semiconductor Products - Diodes - Zener GLL4759A-E3/97
DIODE ZENER 62V 1W MELF

DIODE ZENER 62V 1W MELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GLL4759A-E3/97
Zener Diodes GLL4759A-E3/97
Zener Diodes 62 Volt 1 Watt 5%

Zener Diodes 62 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GLL4759A-E3/97-ND 2086-GLL4759A-E3/97 113273-GLL4759A-E3/97 GLL4759A-E3/97 GLL4759A-E3/97
Product Name Single Zener Diodes 62V 1W Zener Diode Diodes - Zener - Single - GLL4759A-E3/97 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel MELF; MELF DO-213AB MELF; MELF DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
Unlock Full Specs
to access all available technical data