Win Source Part Number: 1368271-GP15K-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Base Product Number: GP15
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 3.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
DIODE 1.5 A, 800 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GP15K-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP15K-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 800V 1.5A Through Hole DO-204AC (DO-15)
Rectifiers 800 Volt 1.5 Amp 50 Amp IFSM
DIODE GEN PURP 800V 1.5A DO204AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1368271-GP15K-E3/54 | 280-GP15K-E3/54 | GP15K-E3/54GITR-ND | GP15K-E3/54 | GP15K-E3/54 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.5 A 800 V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.1 volts | 1.1 volts | |||
| VR | 800 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 3500 ns | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |