Zener Diode 18V 1W ±10% Surface Mount MELF DO-213AB
Zener Diode, 18V V(Z), 10%, 1W Product overview: GLL4746-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4746-E3/96 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 872799-GLL4746-E3/96
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 18 V 1 W ±10% Surface Mount MELF DO-213AB
Package: DO-213AB, MELF
Package: Reel - TR
Mounting: Surface Mount
Family Name: GLL4746
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 18 Volt 1.0W 10%
DIODE ZENER 18V 1W MELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GLL4746-E3/96-ND | 2086-GLL4746-E3/96 | 872799-GLL4746-E3/96 | GLL4746-E3/96 | GLL4746-E3/96 |
| Product Name | Single Zener Diodes | 18V 1W Zener Diode | Diodes - Zener - Single - GLL4746-E3/96 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape and Reel | MELF; MELF DO-213AB | DO-213AB-2 | MELF; MELF DO-213AB | |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts |