Vishay Intertechnology, Inc. 1.3KV 1A Diode and Rectifier GP10T-E3/54

Description
Diode Switching 1.3KV 1A 2-Pin DO-204AL T/R Product overview: GP10T-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10T-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.3KV 1A 2-Pin DO-204AL T/R Product overview: GP10T-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10T-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3KV 1A Diode and Rectifier - 280-GP10T-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3KV 1A Diode and Rectifier
280-GP10T-E3/54
1.3KV 1A Diode and Rectifier 280-GP10T-E3/54
Diode Switching 1.3KV 1A 2-Pin DO-204AL T/R Product overview: GP10T-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10T-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 1.3KV 1A 2-Pin DO-204AL T/R Product overview: GP10T-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10T-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GP10T-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP10T-E3/54GITR-ND
Single Diodes GP10T-E3/54GITR-ND
Diode Standard 1300V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1300V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - GP10T-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP10T-E3/54GICT-ND
Single Diodes GP10T-E3/54GICT-ND
Diode Standard 1300V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1300V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368134-GP10T-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368134-GP10T-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368134-GP10T-E3/54
Win Source Part Number: 1368134-GP10T-E3/54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: GP10 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1300 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 µA @ 1300 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1368134-GP10T-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: GP10
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1300 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP10T-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP10T-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GP10T-E3/54
DIODE GEN PURP 1.3KV 1A DO204AL

DIODE GEN PURP 1.3KV 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GP10T-E3/54
Rectifiers GP10T-E3/54
Rectifiers 1300 Volt 1.0 Amp 25 Amp IFSM

Rectifiers 1300 Volt 1.0 Amp 25 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-GP10T-E3/54 GP10T-E3/54GITR-ND 1368134-GP10T-E3/54 GP10T-E3/54 GP10T-E3/54
Product Name 1.3KV 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-41 DO-204AL-2
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104937 - RS Components, Ltd.
Specs
Package G 37
RoHS Compliant RoHS
View Details
Rectifier Diode - FXF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details