Zener Diode 22V 1W ±5% Surface Mount MELF DO-213AB
DIODE ZENER 22V 1W MELF
Zener Diodes 22 Volt 1.0W 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | GLL4748A-E3/96-ND | GLL4748A-E3/96 | GLL4748A-E3/96 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | MELF; MELF DO-213AB | DO-213AB-2 |