Vishay Precision Group 600V 3A Diode and Rectifier GP30J-E3/54

Description
DIODE GEN PURP 600V 3A DO201AD Product overview: GP30J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP30J-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3A DO201AD Product overview: GP30J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP30J-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3A Diode and Rectifier - 280-GP30J-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-GP30J-E3/54
600V 3A Diode and Rectifier 280-GP30J-E3/54
DIODE GEN PURP 600V 3A DO201AD Product overview: GP30J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP30J-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO201AD Product overview: GP30J-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP30J-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GP30J-E3/54 - 919663-GP30J-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP30J-E3/54
919663-GP30J-E3/54
Diodes, Rectifiers - Single - GP30J-E3/54 919663-GP30J-E3/54
Manufacturer: Vishay Win Source Part Number: 919663-GP30J-E3/54 Series: SUPERECTIFIER® Features: Diode Standard 600 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Family Name: GP30 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GP30J-E3/54GICT, GP30J-E3/54GIDKR, GP30J-E3/54-ND, GP30J-E3/54GITR

Manufacturer: Vishay
Win Source Part Number: 919663-GP30J-E3/54
Series: SUPERECTIFIER®
Features: Diode Standard 600 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: GP30
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GP30J-E3/54GICT, GP30J-E3/54GIDKR, GP30J-E3/54-ND, GP30J-E3/54GITR

Buy Now Datasheet
Single Diodes - GP30J-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP30J-E3/54GITR-ND
Single Diodes GP30J-E3/54GITR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - GP30J-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP30J-E3/54GICT-ND
Single Diodes GP30J-E3/54GICT-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - GP30J-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GP30J-E3/54
Single Diodes GP30J-E3/54
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP30J-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP30J-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GP30J-E3/54
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-GP30J-E3/54 919663-GP30J-E3/54 GP30J-E3/54GITR-ND GP30J-E3/54 GP30J-E3/54
Product Name 600V 3A Diode and Rectifier Diodes, Rectifiers - Single - GP30J-E3/54 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-201; DO-201AD, Axial
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode Standard 600 V 3A Through Hole DO-201AD
Unlock Full Specs
to access all available technical data