Vishay Intertechnology, Inc. 1KV 1A Diode and Rectifier GP10-4007E-E3/73

Description
DIODE GEN PURP 1KV 1A DO204AL Product overview: GP10-4007E-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10-4007E-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A DO204AL Product overview: GP10-4007E-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10-4007E-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-GP10-4007E-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-GP10-4007E-E3/73
1KV 1A Diode and Rectifier 280-GP10-4007E-E3/73
DIODE GEN PURP 1KV 1A DO204AL Product overview: GP10-4007E-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10-4007E-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO204AL Product overview: GP10-4007E-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10-4007E-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GP10-4007E-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP10-4007E-E3/73-ND
Single Diodes GP10-4007E-E3/73-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - GP10-4007E-E3/73 - 872835-GP10-4007E-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP10-4007E-E3/73
872835-GP10-4007E-E3/73
Diodes, Rectifiers - Single - GP10-4007E-E3/73 872835-GP10-4007E-E3/73
Manufacturer: Vishay Win Source Part Number: 872835-GP10-4007E-E3 /73 Features: Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: GP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 872835-GP10-4007E-E3/73
Features: Diode Standard 1000 V 1A Through Hole DO-204AL (DO-41)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: GP10
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 1000 Volt 1.0 Amp Glass Passivated

Rectifiers 1000 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP10-4007E-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP10-4007E-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers GP10-4007E-E3/73
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-GP10-4007E-E3/73 GP10-4007E-E3/73-ND 872835-GP10-4007E-E3/73 GP10-4007E-E3/73 GP10-4007E-E3/73
Product Name 1KV 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GP10-4007E-E3/73 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB) DO-41; DO-41 DO-41
Unlock Full Specs
to access all available technical data