Vishay Precision Group Single Diodes GP02-40-E3/54

Description
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GP02-40-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - GP02-40-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - GP02-40-E3/54 - 016689-GP02-40-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP02-40-E3/54
016689-GP02-40-E3/54
Diodes, Rectifiers - Single - GP02-40-E3/54 016689-GP02-40-E3/54
Manufacturer: Vishay Win Source Part Number: 016689-GP02-40-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000V (4kV) Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 4000V Operating Temperature - Junction: -65°C to 175°C Family Name: GP02-40 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): GP02-40HE3/4; GP02-40HE3/53; GP02-40HE3/54; GP02-40HE3/73 ; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 016689-GP02-40-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4000V (4kV)
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 4000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: GP02-40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): GP02-40HE3/4; GP02-40HE3/53; GP02-40HE3/54; GP02-40HE3/73 ;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
4000V 0.25A Diode and Rectifier - 280-GP02-40-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4000V 0.25A Diode and Rectifier
280-GP02-40-E3/54
4000V 0.25A Diode and Rectifier 280-GP02-40-E3/54
Rectifier Diode, 4000V, 0.25A, Silicon, Axial, DO-41 Product overview: GP02-40-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4000V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-40-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode, 4000V, 0.25A, Silicon, Axial, DO-41 Product overview: GP02-40-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4000V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-40-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6298691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6298691
Schottky Diodes & Rectifiers 6298691
Rectifier Diode 0.25A 4000V Glass DO204

Rectifier Diode 0.25A 4000V Glass DO204

Supplier's Site
Schottky Diodes & Rectifiers - 6298691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6298691P
Schottky Diodes & Rectifiers 6298691P
Rectifier Diode 0.25A 4000V Glass DO204

Rectifier Diode 0.25A 4000V Glass DO204

Supplier's Site
Schottky Diodes & Rectifiers - 9189288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189288
Schottky Diodes & Rectifiers 9189288
Rectifier Diode 0.25A 4000V Glass DO204

Rectifier Diode 0.25A 4000V Glass DO204

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GP02-40-E3/54
Rectifiers GP02-40-E3/54
Rectifiers 4000 Volt 0.25 Amp 15 Amp IFSM

Rectifiers 4000 Volt 0.25 Amp 15 Amp IFSM

Buy Now Datasheet
Diodes >> Diodes - General Purpose - GP02-40-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
GP02-40-E3/54
Diodes >> Diodes - General Purpose GP02-40-E3/54
250mA 3V@1A 4kV DO-41 Diodes - General Purpose ROHS

250mA 3V@1A 4kV DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Standard Diode, 250Ma, 4Kv Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5881 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250Ma, 4Kv Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5881
Standard Diode, 250Ma, 4Kv Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5881
STANDARD DIODE, 250mA, 4KV DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A RoHS Compliant: Yes

STANDARD DIODE, 250mA, 4KV DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 250Ma, 4Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5610 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250Ma, 4Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5610
Standard Diode, 250Ma, 4Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5610
STANDARD DIODE, 250mA, 4KV DO-204AL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 250mA, 4KV DO-204AL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP02-40-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP02-40-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GP02-40-E3/54
DIODE GEN PURP 4KV 250MA DO204AL

DIODE GEN PURP 4KV 250MA DO204AL

Supplier's Site
Single Diodes - GP02-40-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GP02-40-E3/54
Single Diodes GP02-40-E3/54
DIODE GEN PURP 4KV 250MA DO204AL

DIODE GEN PURP 4KV 250MA DO204AL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers General Purpose Diodes
Product Number GP02-40-E3/54GICT-ND 016689-GP02-40-E3/54 280-GP02-40-E3/54 6298691 6298691P GP02-40-E3/54 GP02-40-E3/54 76K5881 GP02-40-E3/54 GP02-40-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - GP02-40-E3/54 4000V 0.25A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers Diodes >> Diodes - General Purpose Standard Diode, 250Ma, 4Kv Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 3 volts 3 volts 3 volts 3 volts 3 volts
VR 4000 volts 4000 volts 4000 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data