Zener Diode 12V 1W ±10% Surface Mount MELF DO-213AB
Zener Diode, 12V V(Z), 10%, 1W Product overview: GLL4742-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4742-E3/97 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 101492-GLL4742-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 12V 1W MELF
Zener Diodes 12 Volt 1 Watt 10%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GLL4742-E3/97-ND | 287-GLL4742-E3/97 | 101492-GLL4742-E3/97 | GLL4742-E3/97 | GLL4742-E3/97 |
| Product Name | Single Zener Diodes | 12V 1W Zener Diode | Diodes - Zener - Single - GLL4742-E3/97 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape and Reel | MELF; MELF DO-213AB | MELF; MELF DO-213AB | DO-213AB-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts | 12 volts |