Vishay Intertechnology, Inc. Zener Diode GLL4760-E3/97

Description
Zener Diodes 68 Volt 1 Watt 10% Product overview: GLL4760-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4760-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 68 Volt 1 Watt 10% Product overview: GLL4760-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4760-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 2086-GLL4760-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 68 Volt 1 Watt 10% Product overview: GLL4760-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4760-E3/97 can be used for catalog matching and distributor lookup.

Zener Diodes 68 Volt 1 Watt 10% Product overview: GLL4760-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4760-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GLL4760-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4760-E3/97-ND
Single Zener Diodes GLL4760-E3/97-ND
Zener Diode 68V 1W ±10% Surface Mount MELF DO-213AB

Zener Diode 68V 1W ±10% Surface Mount MELF DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - GLL4760-E3/97 - 067672-GLL4760-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4760-E3/97
067672-GLL4760-E3/97
Diodes - Zener - Single - GLL4760-E3/97 067672-GLL4760-E3/97
Manufacturer: Vishay Win Source Part Number: 067672-GLL4760-E3/97 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 067672-GLL4760-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4760-E3/97 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GLL4760-E3/97
Discrete Semiconductor Products - Diodes - Zener GLL4760-E3/97
DIODE ZENER 68V 1W MELF

DIODE ZENER 68V 1W MELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GLL4760-E3/97
Zener Diodes GLL4760-E3/97
Zener Diodes 68 Volt 1 Watt 10%

Zener Diodes 68 Volt 1 Watt 10%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-GLL4760-E3/97 GLL4760-E3/97-ND 067672-GLL4760-E3/97 GLL4760-E3/97 GLL4760-E3/97
Product Name Zener Diode Single Zener Diodes Diodes - Zener - Single - GLL4760-E3/97 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MELF; MELF DO-213AB MELF; MELF DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data