Diode Standard 1600V 1A Surface Mount DO-213AB
Diode Standard 1600V 1A Surface Mount DO-213AB
Diode Standard 1600V 1A Surface Mount DO-213AB
Win Source Part Number: 980522-GL41Y-E3/97
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 1600 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GL41Y-E3/97GITR,GL41
Base Product Number: GL41
DIODE GP 1600V 1A DO213AB Product overview: GL41Y-E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41Y-E3/97 can be used for catalog matching and distributor lookup.
Rectifiers 1 Amp 1600 Volt 30 Amp IFSM
DIODE GEN PURP 1.6KV 1A DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GL41Y-E3/97GITR-ND | 980522-GL41Y-E3/97 | 280-GL41Y-E3/97 | GL41Y-E3/97 | GL41Y-E3/97 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1600V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 1600 volts | ||||
| IR | 0.0100 mA |