Win Source Part Number: 1124058-GLL4739A-E3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GLL4739
Zener Diode 9.1V 1W ±5% Surface Mount MELF DO-213AB
Zener Diodes 9.1 Volt 1 Watt 5% Product overview: GLL4739A-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4739A-E3/97 can be used for catalog matching and distributor lookup.
DIODE ZENER 9.1V 1W MELF
Zener Diodes 9.1 Volt 1 Watt 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1124058-GLL4739A-E3/97 | GLL4739A-E3/97-ND | 2086-GLL4739A-E3/97 | GLL4739A-E3/97 | GLL4739A-E3/97 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-213AB, MELF | Tape and Reel | MELF; MELF DO-213AB | DO-213AB-2 | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | ||
| ZZT | 5 ohms | 5 ohms | 5 ohms | ||
| IR | 0.0100 mA | 10 mA |